☰
STA311B
STA311B
Active
Description:  MULTICHANNEL DIGITAL AUDIO PROCE
Manufacturer:  STMicroelectronics
Datasheet:   STA311B Datasheet
History Price: Active
In Stock: 8240
STA311B vs STA020D
Part No
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
Fully Integrated Processor
Audio Transmitter
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
8
1
Interface
I2C, I2S
Serial
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
96kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
56-VFQFPN (8x8)
24-SO