Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA30613TR
STA30613TR
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64TQFP
Manufacturer:
STMicroelectronics
Datasheet:
STA30613TR Datasheet
History Price: Obsolete
In Stock: 24080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA30613TR vs STA321TR
Part No
STA30613TR
STA321TR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
DDX
Sound Terminal
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
6
4
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
2.5V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-LQFP-EPD (10x10)