Packaging
Tape & Reel (TR)
Tube
Function
Fully Integrated Processor
Audio Transmitter
Applications
Pre-Amplifier
Digital Audio Interfacing
Interface
I2C, I2S
Serial
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
96kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-TQFP (10x10)
24-SO