☰
STA020DJTR
STA020DJTR
Active
Description:  IC AUDIO TRANSMITTER 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STA020DJTR Datasheet
History Price: $6.62000
In Stock: 44800
STA020DJTR vs STABP01
Series
-
Bash
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Audio Transmitter
Audio Signal Processor
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
1
Interface
Serial
Serial
Voltage - Supply
3V ~ 3.6V
10.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Specifications
96kHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SO
20-DIP