☰
STA020DJTR
STA020DJTR
Active
Description:  IC AUDIO TRANSMITTER 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STA020DJTR Datasheet
History Price: $6.62000
In Stock: 5025
STA020DJTR vs STA321MPL
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Audio Transmitter
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
8
Interface
Serial
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
96kHz
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
24-SO
64-TQFP (10x10)