Packaging
Tape & Reel (TR)
Tray
Function
Audio Transmitter
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Interface
Serial
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
96kHz
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
24-SO
64-LQFP-EPD (10x10)