☰
ST3485EIYDT
ST3485EIYDT
Active
Description:  IC TRANSCEIVER HALF 1/1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST3485EIYDT Datasheet
History Price: $3.83000
In Stock: 14400
ST3485EIYDT vs ST3243ECTR-E
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
3/5
Duplex
Half
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
15Mbps
400kbps
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP