☰
ST3237EBDR
ST3237EBDR
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 28SO
Manufacturer:  STMicroelectronics
Datasheet:   ST3237EBDR Datasheet
History Price: Obsolete
In Stock: 11920
ST3237EBDR vs ST3232CD
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
5/3
2/2
Duplex
Full
Full
Receiver Hysteresis
300 mV
300 mV
Data Rate
1Mbps
400kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SO
16-SO