☰
ST3232EBPR
ST3232EBPR
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST3232EBPR Datasheet
History Price: Obsolete
In Stock: 18000
ST3232EBPR vs ST3232ECDR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
250kbps
250kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
16-SO