☰
ST232CN
ST232CN
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST232CN Datasheet
History Price: Obsolete
In Stock: 16710
ST232CN vs ST232CTR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
220Kbps
220Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
16-TSSOP