Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ STMicroelectronics SRK2001LTR
SRK2001LTR
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC REG CTLR AC-DC LLC RES 10SSOP
Manufacturer:
STMicroelectronics
Datasheet:
SRK2001LTR Datasheet
History Price: Obsolete
In Stock: 32585
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SRK2001LTR vs SRK2001
Part No
SRK2001LTR
SRK2001
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
4.5V ~ 32V
4.5V ~ 32V
Current - Supply
35 mA
35 mA
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-SOP (0.154", 3.90mm Width)
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
10-SSOP