☰
SRC4382IPFBR
SRC4382IPFBR
Active
Description:  IC SAMPLE RATE CONVERTER 48TQFP
Manufacturer:  Texas Instruments
History Price: $14.22000
In Stock: 44625
SRC4382IPFBR vs SRC4184IPAG
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Sample Rate Converter
Sample Rate Converter
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
2
4
Interface
I2C, SPI
SPI
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 216kHz
4kHz ~ 212kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
64-TQFP
Supplier Device Package
48-TQFP (7x7)
64-TQFP (10x10)