Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP706TCN-L
SP706TCN-L
Discontinued
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP706TCN-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP706TCN-L vs SP706SEN-L/TR
Part No
SP706TCN-L
SP706SEN-L/TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
3.08V
2.93V
Output
-
-
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC