SP706CN/TR
SP706CN/TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP706CN/TR Datasheet
History Price: Active
In Stock: 1700
SP706CN/TR vs SP791CN-L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.4V
4.65V
Output
-
-
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC