Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP706CN/TR
SP706CN/TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP706CN/TR Datasheet
History Price: Active
In Stock: 1700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP706CN/TR vs SP706SCN-L/TR
Part No
SP706CN/TR
SP706SCN-L/TR
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.4V
2.93V
Output
-
-
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC