Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP691AEN-L/TR
SP691AEN-L/TR
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 16SOIC
Manufacturer:
MaxLinear
Datasheet:
SP691AEN-L/TR Datasheet
History Price: $1.00800
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP691AEN-L/TR vs SP692AEP-L
Part No
SP691AEN-L/TR
SP692AEP-L
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
MaxLinear
Sipex Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
-
Number of Voltages Monitored
1
-
Voltage - Threshold
4.65V
-
Output
Open Drain, Push-Pull
-
Reset
Active High/Active Low
-
Reset Timeout
140ms Minimum
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-