SP690AEP-L
SP690AEP-L
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  MaxLinear
Datasheet:   SP690AEP-L Datasheet
History Price: Obsolete
In Stock: 38800
SP690AEP-L vs SP690SCN-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
2.93V
Output
-
-
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC