SP690AEP-L
SP690AEP-L
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8DIP
Manufacturer:  MaxLinear
Datasheet:   SP690AEP-L Datasheet
History Price: Obsolete
In Stock: 38800
SP690AEP-L vs SP690RCP-L
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
4.65V
4.65V
Output
-
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
140ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP