SP491EN-L
SP491EN-L
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 14SOIC
Manufacturer:  MaxLinear
Datasheet:   SP491EN-L Datasheet
History Price: Obsolete
In Stock: 41400
SP491EN-L vs SP486CT-L/TR
Manufacturer
Series
SP491
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
1/1
4/0
Duplex
Full
-
Receiver Hysteresis
70 mV
-
Data Rate
5Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC