SP487CT-L
SP487CT-L
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP487CT-L Datasheet
History Price: $2.98000
In Stock: 2900
SP487CT-L vs SP490ECN-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
70 mV
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC