SP487CT-L/TR
SP487CT-L/TR
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  MaxLinear
History Price: $1.46323
In Stock: 34000
SP487CT-L/TR vs SP487ES-L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Driver
Driver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10Mbps
10Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP