SP486ET-L/TR
SP486ET-L/TR
Obsolete
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  MaxLinear
History Price: Obsolete
In Stock: 40700
SP486ET-L/TR vs SP485RCP-L
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
-
Data Rate
10Mbps
5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-PDIP