SP486CT-L
SP486CT-L
Discontinued
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  MaxLinear
Datasheet:   SP486CT-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 16300
SP486CT-L vs SP491CS-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Full
Receiver Hysteresis
-
70 mV
Data Rate
10Mbps
5Mbps
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP