SP385EEA-L
SP385EEA-L
Discontinued
Description:  IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:  MaxLinear
Datasheet:   SP385EEA-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36900
SP385EEA-L vs SP339EER1-L
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232, RS422, RS485
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
25 mV
Data Rate
120Kbps
1Mbps
Voltage - Supply
3V ~ 5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
40-QFN (6x6)