Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP385EEA-L
SP385EEA-L
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:
MaxLinear
Datasheet:
SP385EEA-L Datasheet
History Price: Discontinued at Digi-Key
In Stock: 36900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP385EEA-L vs SP339BER1-L/TR
Part No
SP385EEA-L
SP339BER1-L/TR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232, RS422, RS485
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
25 mV
Data Rate
120Kbps
20Mbps
Voltage - Supply
3V ~ 5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
40-QFN (6x6)