Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP385ECA-L/TR
SP385ECA-L/TR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 20SSOP
Manufacturer:
MaxLinear
Datasheet:
SP385ECA-L/TR Datasheet
History Price: $1.26495
In Stock: 12500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP385ECA-L/TR vs SP339BER1-L
Part No
SP385ECA-L/TR
SP339BER1-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232, RS422, RS485
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full, Half
Receiver Hysteresis
500 mV
25 mV
Data Rate
120Kbps
20Mbps
Voltage - Supply
3V ~ 5V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
40-QFN (6x6)