Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear SP337EUCT-L
SP337EUCT-L
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 28SOIC
Manufacturer:
MaxLinear
Datasheet:
SP337EUCT-L Datasheet
History Price: Obsolete
In Stock: 22100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SP337EUCT-L vs SP339ECR1-L
Part No
SP337EUCT-L
SP339ECR1-L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
MaxLinear
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232, RS422, RS485
RS232, RS422, RS485
Number of Drivers/Receivers
2/2
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
25 mV
Data Rate
20Mbps
1Mbps
Voltage - Supply
3.3V ~ 5V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
40-QFN (6x6)