SP3072EMN-L
SP3072EMN-L
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  MaxLinear
Datasheet:   SP3072EMN-L Datasheet
History Price: Obsolete
In Stock: 47200
SP3072EMN-L vs SP385ECT-L/TR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
15 mV
500 mV
Data Rate
250kbps
120Kbps
Voltage - Supply
3.3V
3V ~ 5V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
18-SOIC