SP238ACT-L
SP238ACT-L
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24SOIC
Manufacturer:  MaxLinear
Datasheet:   SP238ACT-L Datasheet
History Price: Obsolete
In Stock: 26400
SP238ACT-L vs SP233AEP-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/4
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
20kbps
240kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-PDIP