SP211ET-L
SP211ET-L
Obsolete
Description:  IC TRANSCEIVER FULL 4/5 28SOIC
Manufacturer:  MaxLinear
Datasheet:   SP211ET-L Datasheet
History Price: Obsolete
In Stock: 36000
SP211ET-L vs SP233AET-L
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
4/5
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
120Kbps
240kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC