SN75477P
SN75477P
Active
Description:  IC PERIPHERAL DRIVER 5.5V 8DIP
Manufacturer:  Texas Instruments
Datasheet:   SN75477P Datasheet
History Price: $1.06000
In Stock: 28700
SN75477P vs SN75452BPG4
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
1
2
Input Type
-
-
Output Type
-
Open Collector
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP