SN75453BPS
SN75453BPS
Active
Description:  OR GATE BASED PERIPHERAL DRIVER,
Manufacturer:  Texas Instruments
Datasheet:   SN75453BPS Datasheet
History Price: Active
In Stock: 18100
SN75453BPS vs SN74S32D
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
OR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
32 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
5ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)