SN75452BPSR
SN75452BPSR
Active
Description:  IC PERIPHERAL DRIVER 5.25V 8SO
Manufacturer:  Texas Instruments
Datasheet:   SN75452BPSR Datasheet
History Price: $0.82000
In Stock: 9100
SN75452BPSR vs SN75462PG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Logic Type
Peripheral Driver
Peripheral Driver
Number of Elements
2
2
Number of Bits per Element
2
2
Input Type
-
-
Output Type
Open Collector
-
Current - Output High, Low
-, 300mA
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.209", 5.30mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-PDIP