Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Texas Instruments SN74V3670-7PEU
SN74V3670-7PEU
Obsolete
Logic - FIFOs Memory
Description:
IC 8192X36 FIFO MEMORY 128LQFP
Manufacturer:
Texas Instruments
Datasheet:
SN74V3670-7PEU Datasheet
History Price: $17.87000
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74V3670-7PEU vs SN74V3640-7PEU
Part No
SN74V3670-7PEU
SN74V3640-7PEU
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Texas Instruments
Series
74V
74V
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Size
288K (8K x 36)
36K (1K x 36)
Function
Synchronous
Synchronous
Data Rate
133.3MHz
133.3MHz
Access Time
5ns
5ns
Voltage - Supply
3.15 V ~ 3.45 V
3.15 V ~ 3.45 V
Current - Supply (Max)
40mA
40mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
Yes
Yes
Retransmit Capability
Yes
Yes
FWFT Support
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
128-LQFP
Supplier Device Package
128-LQFP (20x14)
128-LQFP (20x14)