Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Texas Instruments SN74V293-15PZAG4
SN74V293-15PZAG4
Discontinued
Logic - FIFOs Memory
Description:
IC FIFO 65536X18 SYNCH 80LQFP
Manufacturer:
Texas Instruments
Datasheet:
SN74V293-15PZAG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74V293-15PZAG4 vs SN74V293-6PZA
Part No
SN74V293-15PZAG4
SN74V293-6PZA
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Texas Instruments
Series
74V
74V
Packaging
Tray
Tray
Status
Discontinued
Active
Memory Size
1.125M (64K x 18)(128K x 9)
1.125M (64K x 18)(128K x 9)
Function
Synchronous
Synchronous
Data Rate
66.7MHz
166MHz
Access Time
10ns
4.5ns
Voltage - Supply
3.15 V ~ 3.45 V
3.15 V ~ 3.45 V
Current - Supply (Max)
35mA
35mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
Yes
Yes
Retransmit Capability
Yes
Yes
FWFT Support
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
80-LQFP
Supplier Device Package
80-LQFP (14x14)
80-LQFP (14x14)