SN74V293-15PZAG4
SN74V293-15PZAG4
Discontinued
Description:  IC FIFO 65536X18 SYNCH 80LQFP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 46400
SN74V293-15PZAG4 vs SN74V283-15PZA
Series
74V
74V
Packaging
Tray
Bulk or Tray
Status
Discontinued
Active
Memory Size
1.125M (64K x 18)(128K x 9)
576K (32K x 18)(64K x 9)
Function
Synchronous
Synchronous
Data Rate
66.7MHz
66.7MHz
Access Time
10ns
10ns
Voltage - Supply
3.15 V ~ 3.45 V
3.15 V ~ 3.45 V
Current - Supply (Max)
35mA
35mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
Yes
Yes
Retransmit Capability
Yes
Yes
FWFT Support
Yes
Yes
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
80-LQFP
Supplier Device Package
80-LQFP (14x14)
80-LQFP (14x14)