SN74S86NS
SN74S86NS
Active
Description:  IC GATE XOR 4CH 2-INP 14-SO
Manufacturer:  Texas Instruments
Datasheet:   SN74S86NS Datasheet
History Price: $0.93000
In Stock: 43700
SN74S86NS vs SN74S38DR
Series
-
74S
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-, 60mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 150pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SOIC
Package / Case
-
14-SOIC (0.154", 3.90mm Width)