SN74S38NS
SN74S38NS
Active
Description:  IC GATE NAND OP COL 4CH 2IN 14SO
Manufacturer:  Texas Instruments
Datasheet:   SN74S38NS Datasheet
History Price: $3.01000
In Stock: 8300
SN74S38NS vs SN74S65DR
Series
74S
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 60mA
-
Input Logic Level - Low
0.5V
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SO
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-