SN74S38N3
SN74S38N3
Active
Description:  NAND GATE, S SERIES, TTL, PDIP14
Manufacturer:  Texas Instruments
Datasheet:   SN74S38N3 Datasheet
History Price: $0.33000
In Stock: 27200
SN74S38N3 vs SN74S38NS
Series
-
74S
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
-, 60mA
Input Logic Level - Low
-
0.5V
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
9ns @ 5V, 150pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SO
Package / Case
-
14-SOIC (0.209", 5.30mm Width)