SN74S38DR
SN74S38DR
Active
Description:  IC GATE NAND OPEN 4CH 2IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S38DR Datasheet
History Price: $2.32000
In Stock: 15000
SN74S38DR vs SN74S86DR
Series
74S
74S
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 60mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9ns @ 5V, 150pF
10.5ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)