SN74S37NSRE4
SN74S37NSRE4
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 21700
SN74S37NSRE4 vs SN75453BPS
Series
74S
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
3mA, 60mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
6ns @ 5V, 150pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SO
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-