SN74S161N
SN74S161N
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Advanced Micro Devices
Datasheet:   SN74S161N Datasheet
History Price: $2.80000
In Stock: 29600
SN74S161N vs SN74LV4040AD
Series
-
74LV
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
12
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Asynchronous
Count Rate
100 MHz
95 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
4.75 V ~ 5.25 V
2 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC