SN74S157NSR
SN74S157NSR
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16SO
Manufacturer:  Texas Instruments
Datasheet:   SN74S157NSR Datasheet
History Price: Obsolete
In Stock: 34200
SN74S157NSR vs SN74S151DE4
Series
74S
74S
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC