Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments SN74S157DE4
SN74S157DE4
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 4 X 2:1 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
SN74S157DE4 Datasheet
History Price: Obsolete
In Stock: 40900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74S157DE4 vs SN74S251N
Part No
SN74S157DE4
SN74S251N
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74S
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Multiplexer
-
Circuit
4 x 2:1
-
Independent Circuits
1
-
Current - Output High, Low
1mA, 20mA
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-