SN74S151D
SN74S151D
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN74S151D Datasheet
History Price: $2.59000
In Stock: 29900
SN74S151D vs SN74S157DE4
Series
74S
74S
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC