SN74LVTH16835DLR
SN74LVTH16835DLR
Obsolete
Description:  IC UNIV BUS DVR 18BIT 56SSOP
Manufacturer:  Texas Instruments
History Price: $1.94000
In Stock: 36400
SN74LVTH16835DLR vs SN74LVTH16500DLR
Series
74LVTH
74LVTH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Universal Bus Driver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
32mA, 64mA
32mA, 64mA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP