SN74LVC1G123DCTR
SN74LVC1G123DCTR
Active
Description:  IC MULTIVIBRATOR 18.5NS SM8
Manufacturer:  Texas Instruments
History Price: $0.62000
In Stock: 33400
SN74LVC1G123DCTR vs SN74LV123ANS
Series
74LVC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
1
-
Schmitt Trigger Input
Yes
-
Propagation Delay
18.5 ns
-
Current - Output High, Low
32mA, 32mA
-
Voltage - Supply
1.65 V ~ 5.5 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
-
Supplier Device Package
SM8
-