SN74LVC1G00DBVR
SN74LVC1G00DBVR
Active
Description:  IC GATE NAND 1CH 2-INP SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.41000
In Stock: 36400
SN74LVC1G00DBVR vs SN74S38D
Series
74LVC
74S
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
1
4
Number of Inputs
2
2
Features
-
Open Collector
Voltage - Supply
1.65V ~ 5.5V
4.75V ~ 5.25V
Current - Quiescent (Max)
10 μA
-
Current - Output High, Low
32mA, 32mA
-, 60mA
Input Logic Level - Low
0.7V ~ 0.8V
0.8V
Input Logic Level - High
1.7V ~ 2V
2V
Max Propagation Delay @ V, Max CL
4.3ns @ 5V, 50pF
9ns @ 5V, 150pF
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
14-SOIC
Package / Case
SC-74A, SOT-753
14-SOIC (0.154", 3.90mm Width)