Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments SN74LV4040APWT
SN74LV4040APWT
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 12BIT 16TSSOP
Manufacturer:
Texas Instruments
Datasheet:
SN74LV4040APWT Datasheet
History Price: $1.64000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74LV4040APWT vs SN74LV163ADR
Part No
SN74LV4040APWT
SN74LV163ADR
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
74LV
74LV
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
12
4
Reset
Asynchronous
Synchronous
Timing
Asynchronous
Synchronous
Count Rate
95 MHz
90 MHz
Trigger Type
Negative Edge
Positive Edge
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC