SN74LV221APW
SN74LV221APW
Active
Description:  IC MULTIVIBRATOR 13.2NS 16TSSOP
Manufacturer:  Texas Instruments
History Price: $1.61000
In Stock: 27900
SN74LV221APW vs SN74LV221APWT
Series
74LV
74LV
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
13.2 ns
13.2 ns
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
2 V ~ 5.5 V
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP